Silicon Labs Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs SI5351B-B-GMR

Description
PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Description
PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5351 is an I2C-programmable clock generator capable of producing any frequency from 2.5 kHz to 200 MHz across its outputs, with a precision of 0 ppm error. It features a PLL/VCXO architecture and can generate up to eight non-integer related frequencies, making it suitable for applications that require flexibility in clock generation. The device operates from a low-cost fixed frequency crystal of 25 or 27 MHz and supports low output period jitter of less than 70 ps (typical). The Si5351 is available in two package types: a 10-pin MSOP with three outputs and a 20-pin QFN with eight outputs. It is designed for a wide range of applications, including audio/video equipment, networking, and handheld instrumentation. The device is RoHS compliant and operates within a temperature range of -40 to 85 degrees Celsius. Its features include configurable spread spectrum, glitchless frequency changes, and separate voltage supply pins for level translation, enhancing its versatility in various electronic designs.

Datasheet Summary
Powered by GS/AI

The Si5351 is an I2C-programmable clock generator capable of producing any frequency from 2.5 kHz to 200 MHz across its outputs, with a precision of 0 ppm error. It features a PLL/VCXO architecture and can generate up to eight non-integer related frequencies, making it suitable for applications that require flexibility in clock generation. The device operates from a low-cost fixed frequency crystal of 25 or 27 MHz and supports low output period jitter of less than 70 ps (typical). The Si5351 is available in two package types: a 10-pin MSOP with three outputs and a 20-pin QFN with eight outputs. It is designed for a wide range of applications, including audio/video equipment, networking, and handheld instrumentation. The device is RoHS compliant and operates within a temperature range of -40 to 85 degrees Celsius. Its features include configurable spread spectrum, glitchless frequency changes, and separate voltage supply pins for level translation, enhancing its versatility in various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs - 66AH6996 - Newark, An Avnet Company
Chicago, IL, United States
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs
66AH6996
Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs 66AH6996
PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES

PROG CLOCK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 66AH6996
Product Name Prog Clock Generator, -40 To 85Deg C Rohs Compliant Silicon Labs
Device Type Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details