CLOCK GENERATOR W/VCXO, 200MHZ, MSOP-10; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:MSOP; No. of Pins:10Pins; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 91Y6993 |
| Product Name | Clock Generator W/vcxo, 200Mhz, Msop-10; Clock Ic Type Silicon Labs |
| Device Type | PLL Clock Generator; Real Time Clock; Clock Generator |