Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.
Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations.
Features:
Integrated high linearity VCXO
Pullable crystal not required
Generates any frequency on any output, 8 kHz to 133 MHz
Exact clock synthesis: 0 ppm error
Similar frequency flexibility as 8 independent PLLs
Crystal or clock input
<100 ps pk-pk period jitter for any configuration
Glitchless switching between output frequencies
I2C programmable or pin-controlled
Excellent PSRR: no discrete components required
Factory and field-progammable versions available
Two-week sample lead time for any custom clock
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.
Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations.
Features:
- Integrated high linearity VCXO
- Pullable crystal not required
- Generates any frequency on any output, 8 kHz to 133 MHz
- Exact clock synthesis: 0 ppm error
- Similar frequency flexibility as 8 independent PLLs
- Crystal or clock input
- <100 ps pk-pk period jitter for any configuration
- Glitchless switching between output frequencies
- I2C programmable or pin-controlled
- Excellent PSRR: no discrete components required
- Factory and field-progammable versions available
- Two-week sample lead time for any custom clock