Silicon Labs Integrated Clock + VCXO Solution Si5350B-A-GT

Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock
Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Suppliers

Company
Product
Description
Supplier Links
Integrated Clock + VCXO Solution - Si5350B-A-GT - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
Si5350B-A-GT
Integrated Clock + VCXO Solution Si5350B-A-GT
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations.

Features:

  • Integrated high linearity VCXO
  • Pullable crystal not required
  • Generates any frequency on any output, 8 kHz to 133 MHz
  • Exact clock synthesis: 0 ppm error
  • Similar frequency flexibility as 8 independent PLLs
  • Crystal or clock input
  • <100 ps pk-pk period jitter for any configuration
  • Glitchless switching between output frequencies
  • I2C programmable or pin-controlled
  • Excellent PSRR: no discrete components required
  • Factory and field-progammable versions available
  • Two-week sample lead time for any custom clock
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Oscillators
Product Number Si5350B-A-GT
Product Name Integrated Clock + VCXO Solution
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Programmable
Frequency 0.0080 to 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136214P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - 500DSAA200M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details