Silicon Labs Integrated Clock + VCXO Solution Si5350B-A-GM

Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock
Description
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Suppliers

Company
Product
Description
Supplier Links
Integrated Clock + VCXO Solution - Si5350B-A-GM - Silicon Labs
Austin, TX, USA
Integrated Clock + VCXO Solution
Si5350B-A-GM
Integrated Clock + VCXO Solution Si5350B-A-GM
Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications. Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations. Features: Integrated high linearity VCXO Pullable crystal not required Generates any frequency on any output, 8 kHz to 133 MHz Exact clock synthesis: 0 ppm error Similar frequency flexibility as 8 independent PLLs Crystal or clock input <100 ps pk-pk period jitter for any configuration Glitchless switching between output frequencies I2C programmable or pin-controlled Excellent PSRR: no discrete components required Factory and field-progammable versions available Two-week sample lead time for any custom clock

Silicon Labs' highly-integrated clock + VCXO solutions feature an integrated voltage controlled oscillator (VCXO). Free-running and VCXO clocks can be generated by one device, making them ideal for cost-sensitive consumer applications.

Si5350/51 clock generators feature an integrated VCXO that does not require pullable crystals. These devices come in both 3 and 8 output configurations.

Features:

  • Integrated high linearity VCXO
  • Pullable crystal not required
  • Generates any frequency on any output, 8 kHz to 133 MHz
  • Exact clock synthesis: 0 ppm error
  • Similar frequency flexibility as 8 independent PLLs
  • Crystal or clock input
  • <100 ps pk-pk period jitter for any configuration
  • Glitchless switching between output frequencies
  • I2C programmable or pin-controlled
  • Excellent PSRR: no discrete components required
  • Factory and field-progammable versions available
  • Two-week sample lead time for any custom clock
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number Si5350B-A-GM
Product Name Integrated Clock + VCXO Solution
Device Type Clock Generator
Bus Interface LVCMOS
Package Type QFN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details