SI5346B-B03549-GM -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Silicon Labs
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5346B-B03549-GM
Description
IC JITTER ATTENUATOR
-
Lingto Electronic Limited
Datasheet
Description
IC JITTER ATTENUATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
SI5346B-B03549-GM |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Device Type
Real Time Clock; Clock Driver
Package Type
DIP; Pdip
Operating Temperature
0.0 C (32 F)
View Details
Package Type
TSSOP
Supply Voltage
1.8 volts
Frequency
230 MHz
View Details
9 suppliers
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
21 MHz
View Details