The SI5345D-B04833-GM is a highly versatile clock generator and jitter attenuator designed for applications requiring precise clock management. It features a low jitter performance of 90 fs rms and supports a wide input frequency range from 8 kHz to 750 MHz for differential signals and up to 250 MHz for LVCMOS signals. The output frequency range is extensive, accommodating differential outputs from 100 Hz to 1028 MHz and LVCMOS outputs from 100 Hz to 250 MHz. This device is equipped with four input clocks and can generate up to ten output clocks, making it suitable for complex timing applications. It supports programmable jitter attenuation bandwidth and offers various output configurations compatible with LVDS, LVPECL, LVCMOS, CML, and HCSL, with adjustable signal amplitudes. The SI5345D also includes features such as hitless input clock switching, free-run and holdover modes, and a serial interface for easy programming via I²C or SPI. The device operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN format measuring 9vó9 mm. It is compliant with RoHS standards and can be configured using the ClockBuilder Pro software, simplifying the setup process for engineers. This product is ideal for applications in OTN muxponders, networking line cards, and synchronous Ethernet systems.
IC CLK MULTIPLIER ATTENUATOR
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5345D-B04833-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |