Silicon Labs Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-B03490-GMR

Description
IC CLK MULTIPLIER ATTENUATOR
Description
IC CLK MULTIPLIER ATTENUATOR
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5345B-B03490-GMR is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including OTN muxponders, networking line cards, and synchronous Ethernet systems. It features four input clocks and can generate up to ten output clocks with output frequencies ranging from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device boasts ultra-low jitter performance of 90 fs rms and is capable of handling input frequencies from 8 kHz to 750 MHz for differential inputs and up to 250 MHz for LVCMOS inputs. This product includes programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via a serial interface (I2C or SPI) and features in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. Additionally, it offers automatic and manual input clock switching, free-run and holdover modes, and a fastlock feature for low nominal bandwidths. The operating temperature range is from -40 to +85 °C, and it is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The SI5345B-B03490-GMR is a highly versatile clock generator and jitter attenuator that supports a wide range of applications, including OTN muxponders, networking line cards, and synchronous Ethernet systems. It features four input clocks and can generate up to ten output clocks with output frequencies ranging from 100 Hz to 1028 MHz for differential signals and up to 250 MHz for LVCMOS signals. The device boasts ultra-low jitter performance of 90 fs rms and is capable of handling input frequencies from 8 kHz to 750 MHz for differential inputs and up to 250 MHz for LVCMOS inputs. This product includes programmable jitter attenuation bandwidth, allowing for optimization based on specific application requirements. It supports various output formats, including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitude. The device is programmable via a serial interface (I2C or SPI) and features in-circuit programmable non-volatile memory, ensuring it powers up with a known frequency configuration. Additionally, it offers automatic and manual input clock switching, free-run and holdover modes, and a fastlock feature for low nominal bandwidths. The operating temperature range is from -40 to +85 °C, and it is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345B-B03490-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-B03490-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-B03490-GMR
IC CLK MULTIPLIER ATTENUATOR

IC CLK MULTIPLIER ATTENUATOR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345B-B03490-GMR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-B03490-GMR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5345B-B03490-GMR
IC CLK MULTIPLIER ATTENUATOR

IC CLK MULTIPLIER ATTENUATOR

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks
Product Number SI5345B-B03490-GMR SI5345B-B03490-GMR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY22393FC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
2KHZ 346MHZ Clock and Timing IC - 763-SI5324C-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CML, CMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details