Silicon Labs Clock and Timing IC SI5345A-B-GM

Description
IC CLK BUFFER PLL 64QFN Product overview: SI5345A-B-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-B-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER PLL 64QFN Product overview: SI5345A-B-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-B-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-SI5345A-B-GM
Clock and Timing IC 728-SI5345A-B-GM
IC CLK BUFFER PLL 64QFN Product overview: SI5345A-B-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-B-GM can be used for catalog matching and distributor lookup.

IC CLK BUFFER PLL 64QFN Product overview: SI5345A-B-GM from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5345A-B-GM can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-B-GM - 813783-SI5345A-B-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-B-GM
813783-SI5345A-B-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-B-GM 813783-SI5345A-B-GM
Manufacturer: Silicon Labs Win Source Part Number: 813783-SI5345A-B-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 712.5MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V

Manufacturer: Silicon Labs
Win Source Part Number: 813783-SI5345A-B-GM
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 712.5MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.47V

Buy Now
Clk Multiplier, 712.5Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2010 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 712.5Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2010
Clk Multiplier, 712.5Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2010
CLK MULTIPLIER, 712.5MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:712.5MHz; No. of Outputs:10Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of RoHS Compliant: Yes

CLK MULTIPLIER, 712.5MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:712.5MHz; No. of Outputs:10Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-SI5345A-B-GM 813783-SI5345A-B-GM 75AC2010
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5345A-B-GM Clk Multiplier, 712.5Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Bus Interface CML, HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Tray Surface Mount QFN
Frequency 712 MHz 712 MHz 712 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data