Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-D-GM SI5344B-D-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 811554-SI5344B-D-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 811554-SI5344B-D-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-D-GM
811554-SI5344B-D-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-D-GM 811554-SI5344B-D-GM
Manufacturer: Silicon Labs Win Source Part Number: 811554-SI5344B-D-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V

Manufacturer: Silicon Labs
Win Source Part Number: 811554-SI5344B-D-GM
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.47V

Buy Now
Clk Multiplier, 350Mhz, -40 To 85Deg C Rohs Compliant Silicon Labs - 66AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 350Mhz, -40 To 85Deg C Rohs Compliant Silicon Labs
66AH6995
Clk Multiplier, 350Mhz, -40 To 85Deg C Rohs Compliant Silicon Labs 66AH6995
CLK MULTIPLIER, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

CLK MULTIPLIER, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 811554-SI5344B-D-GM 66AH6995
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-D-GM Clk Multiplier, 350Mhz, -40 To 85Deg C Rohs Compliant Silicon Labs
Device Type Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount
Supply Voltage 1.71 to 3.47 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details