Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-A-GM SI5344B-A-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 809654-SI5344B-A-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 809654-SI5344B-A-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-A-GM - 809654-SI5344B-A-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-A-GM
809654-SI5344B-A-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-A-GM 809654-SI5344B-A-GM
Manufacturer: Silicon Labs Win Source Part Number: 809654-SI5344B-A-GM Packaging: Tray Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, HCSL, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.47V

Manufacturer: Silicon Labs
Win Source Part Number: 809654-SI5344B-A-GM
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.47V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 809654-SI5344B-A-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344B-A-GM
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers