Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014332-SI5344A-D-GM
Number of Inputs: 4
Number of Outputs: 4
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8542390000
Min Supply Voltage: 1.8 V
Nominal Supply Voltage (DC): 3.3 V
Max Input Frequency: 8 kHz
Max Output Frequency: 1.028 GHz
Min Input Frequency: 90 kHz
Min Output Frequency: 750 MHz
CLK MULTIPLIER/JITTER ATTENUATOR, QFN-44 ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1014332-SI5344A-D-GM | 03AH2979 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5344A-D-GM | Clk Multiplier/jitter Attenuator, Qfn-44 Rohs Compliant Silicon Labs |
| Device Type | Clock Generator | Clock Generator |