SI5341A-B06126-GMR -- CLOCK/TIMING - CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Silicon Labs
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5341A-B06126-GMR
Description
IC CLOCK GENERATOR PLL
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK GENERATOR PLL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
SI5341A-B06126-GMR |
|
Product Name
|
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Bus Interface
CMOS; HCSL, LVCMOS
Package Type
Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Bus Interface
LVCMOS
Package Type
TSSOP
Supply Voltage
1.8 volts
View Details
9 suppliers
Device Type
Real Time Clock
Package Type
Surface Mount; 8-WCDFN
Supply Voltage
1.3 to 5.5 volts
View Details
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers