Silicon Labs EMI Reduction Clock Si5338P

Description
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU
Description
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU

Suppliers

Company
Product
Description
Supplier Links
EMI Reduction Clock - Si5338P - Silicon Labs
Austin, TX, USA
EMI Reduction Clock
Si5338P
EMI Reduction Clock Si5338P
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.

Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulation rate.

Features:

  • Any frequency, any-bank frequencies from 1 MHz to 200 MHz
  • Single input with 8 CMOS outputs organized into 4 banks
  • Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V)
  • Low period jitter: 50 ps pk-pk
  • Crystal (25 or 27 MHz) or clock (5-200MHz) input
  • I2C programmable (Si5356) supports spread spectrum
  • Si5356 in-system, flash-based programmable with small form factor MCU
Supplier's Site
PCI Express (PCIe) Gen 1/2/3 Clock - Si5338P - Silicon Labs
Austin, TX, USA
PCI Express (PCIe) Gen 1/2/3 Clock
Si5338P
PCI Express (PCIe) Gen 1/2/3 Clock Si5338P
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Lowest jitter PCIe Gen 3 clock Any frequency or any output (< 350 MHz) Integrated level/format translation (HCSL, LVDS, LVCMOS, LVPECL) Pin/I2C programmable Custom solutions available (contact Silicon Labs)

Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.

The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.

Features:

  • Lowest jitter PCIe Gen 3 clock
  • Any frequency or any output (< 350 MHz)
  • Integrated level/format translation (HCSL, LVDS, LVCMOS, LVPECL)
  • Pin/I2C programmable
  • Custom solutions available (contact Silicon Labs)
Supplier's Site
Differential + LVCMOS Clock Generator - Si5338P - Silicon Labs
Austin, TX, USA
Differential + LVCMOS Clock Generator
Si5338P
Differential + LVCMOS Clock Generator Si5338P
Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable of generating PCIe compliant differential clocks, standard frequency LVCMOS system clocks and user programmable clocks. This family is based on a platform that can be factory customized to provide a mix of HCSL and LVCMOS outputs. These outputs can be programmed to produce frequencies that range from 1 to 400 MHz, with programmable AC parameters (output drive strength, rise/fall times and differential signal cross point), spread spectrum support and programmable output impedance to prevent EMI issues. Features: Factory customizable or I2C programmable Up to 6 HCSL and 5 LVCMOS outputs Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)

Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error.
The SL28PCIe10/30/50 devices are highly integrated clock generators capable of generating PCIe compliant differential clocks, standard frequency LVCMOS system clocks and user programmable clocks. This family is based on a platform that can be factory customized to provide a mix of HCSL and LVCMOS outputs. These outputs can be programmed to produce frequencies that range from 1 to 400 MHz, with programmable AC parameters (output drive strength, rise/fall times and differential signal cross point), spread spectrum support and programmable output impedance to prevent EMI issues.

Features:

  • Factory customizable or I2C programmable
  • Up to 6 HCSL and 5 LVCMOS outputs
  • Spread spectrum clock generation
  • Down or center spread, spread percentage: 01. to 5%
  • Spread modulation frequency from 16 to 128 kHz
  • User-definable control pins: power down, output enable, spread enable or frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
  • Custom solutions available (contact Silicon Labs)
Supplier's Site
LVCMOS Clock (5+ Outputs) - Si5338P - Silicon Labs
Austin, TX, USA
LVCMOS Clock (5+ Outputs)
Si5338P
LVCMOS Clock (5+ Outputs) Si5338P
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs Silicon Labs
Product Category IC Clocks IC Clocks IC Clocks
Product Number Si5338P Si5338P Si5338P
Product Name EMI Reduction Clock PCI Express (PCIe) Gen 1/2/3 Clock LVCMOS Clock (5+ Outputs)
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL
Package Type QFN QFN QFN
Supply Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers