Silicon Labs Zero Delay Buffer Si5338N

Description
Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction. Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition. Features: PLL-based clock distribution Low propagation delay Low output-to-output skew Low device-to-device skew Low output jitter Multiple drive strength options Wide operation frequency range: 10 to 220MHz 3.3V to 2.5V power supply range Low power dissipation 4, 5, 8 and 9 output devices available Programmable skew rise/fall times in output drivers
Datasheet
Description
Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction. Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition. Features: PLL-based clock distribution Low propagation delay Low output-to-output skew Low device-to-device skew Low output jitter Multiple drive strength options Wide operation frequency range: 10 to 220MHz 3.3V to 2.5V power supply range Low power dissipation 4, 5, 8 and 9 output devices available Programmable skew rise/fall times in output drivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Delay Buffer - Si5338N - Silicon Labs
Austin, TX, USA
Zero Delay Buffer
Si5338N
Zero Delay Buffer Si5338N
Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction. Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition. Features: PLL-based clock distribution Low propagation delay Low output-to-output skew Low device-to-device skew Low output jitter Multiple drive strength options Wide operation frequency range: 10 to 220MHz 3.3V to 2.5V power supply range Low power dissipation 4, 5, 8 and 9 output devices available Programmable skew rise/fall times in output drivers

Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction.

Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition.

Features:

  • PLL-based clock distribution
  • Low propagation delay
  • Low output-to-output skew
  • Low device-to-device skew
  • Low output jitter
  • Multiple drive strength options
  • Wide operation frequency range: 10 to 220MHz
  • 3.3V to 2.5V power supply range
  • Low power dissipation
  • 4, 5, 8 and 9 output devices available
  • Programmable skew rise/fall times in output drivers
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si5338N
Product Name Zero Delay Buffer
Technology ECL (optional feature); LVDS (optional feature); LVPECL (optional feature); LVCMOS (optional feature); HSTL, SSTL
Device Type Buffer
Supply Voltage 1.8V (optional feature); 2.5V (optional feature); 3.3V (optional feature)
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1921779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Line Interface ICs - 8139241 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer & Line Driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers