Silicon Labs Clock/Timing - Application Specific SI5338M-B04513-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338M-B04513-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with output configurations that can accommodate multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS. This clock generator is designed for applications requiring precise timing, including PCIe Gen1/2/3/4, Ethernet switches, and telecom line cards. It offers true zero ppm frequency accuracy across all outputs and allows for glitchless frequency adjustments in 1 ppm steps. The device operates over a temperature range of -40 to +85 °C and is packaged in a compact 4x4mm QFN format, making it suitable for space-constrained designs. The SI5338M-B04513-GM is an ideal choice for engineers looking for a highly configurable and reliable clock generation solution.

Datasheet Summary
Powered by GS/AI

The SI5338M-B04513-GM is a quad clock generator that utilizes I2C programming for flexible frequency synthesis. It features low power MultiSynth,Ñ¢ technology, allowing for independent clock generation on four differential output drivers with a low phase jitter of 0.7 ps RMS typical. The device supports a wide range of input frequencies from various sources, including external crystals and differential inputs, with output configurations that can accommodate multiple signal formats such as LVPECL, LVDS, HCSL, and CMOS. This clock generator is designed for applications requiring precise timing, including PCIe Gen1/2/3/4, Ethernet switches, and telecom line cards. It offers true zero ppm frequency accuracy across all outputs and allows for glitchless frequency adjustments in 1 ppm steps. The device operates over a temperature range of -40 to +85 °C and is packaged in a compact 4x4mm QFN format, making it suitable for space-constrained designs. The SI5338M-B04513-GM is an ideal choice for engineers looking for a highly configurable and reliable clock generation solution.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338M-B04513-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338M-B04513-GM
Clock/Timing - Application Specific SI5338M-B04513-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338M-B04513-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - 536BB100M000DGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Clock and Timing IC - 763-CAB4AZNRR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23FS04ZXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers