Silicon Labs' zero delay clock buffer products are used in applications that require zero propagation delay between the input and output clocks. Silicon Labs' zero delay buffers are based on Silicon Labs’ low power, high performance PLL technology and provide low power consumption and allow spread spectrum modulation to propagate through the system for EMI reduction.
Primarily used in high performance systems for clock distribution, these products provide very low skew, jitter and propagation delay, meet very tight setup and hold time requirements, and improve system timing margins. These low delay and skew zero delay buffers offer improved performance, power, and wider frequency range than the competition.
Features:
| Silicon Labs | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | Si5338D |
| Product Name | Zero Delay Buffer |
| Technology | ECL (optional feature); LVDS (optional feature); LVPECL (optional feature); LVCMOS (optional feature); HSTL, SSTL |
| Device Type | Buffer |
| Supply Voltage | 1.8V (optional feature); 2.5V (optional feature); 3.3V (optional feature) |
| # of Tx | 1 # |
| # of Rx | 4 # |