Silicon Labs Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs SI5338B-B-GM

Description
CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs - 54X5543 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs
54X5543
Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs 54X5543
CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 350MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5543
Product Name Clock Generator, 350Mhz, Qfn-24; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CY28400ZXC-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers