Silicon Labs Clock/Timing - Application Specific SI5338A-B06088-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The 1271982-SI5338A-B06088-GM is a quad clock generator that utilizes MultiSynth,Ñ¢ technology to provide low power and low phase jitter performance, with a typical jitter of 0.7 ps RMS. It supports independent frequency synthesis on four differential output drivers, allowing for a wide range of output configurations, including up to four differential outputs or eight single-ended clock outputs. The device can generate frequencies from 0.16 MHz to 710 MHz, depending on the output format, and offers true zero ppm frequency accuracy. The clock generator is compatible with various input reference signals, including external crystals and CMOS inputs, and features an I2C/SMBus-compatible interface for easy programming. It operates from a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA typical. The device is housed in a compact 4x4 mm QFN package and is rated for a wide temperature range of -40 to +85 ¬8C, making it suitable for various applications such as PCIe clocking, Ethernet switches, and telecom line cards.

Datasheet Summary
Powered by GS/AI

The 1271982-SI5338A-B06088-GM is a quad clock generator that utilizes MultiSynth,Ñ¢ technology to provide low power and low phase jitter performance, with a typical jitter of 0.7 ps RMS. It supports independent frequency synthesis on four differential output drivers, allowing for a wide range of output configurations, including up to four differential outputs or eight single-ended clock outputs. The device can generate frequencies from 0.16 MHz to 710 MHz, depending on the output format, and offers true zero ppm frequency accuracy. The clock generator is compatible with various input reference signals, including external crystals and CMOS inputs, and features an I2C/SMBus-compatible interface for easy programming. It operates from a single supply core voltage of 1.8, 2.5, or 3.3 V and has a low power consumption of 45 mA typical. The device is housed in a compact 4x4 mm QFN package and is rated for a wide temperature range of -40 to +85 ¬8C, making it suitable for various applications such as PCIe clocking, Ethernet switches, and telecom line cards.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338A-B06088-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338A-B06088-GM
Clock/Timing - Application Specific SI5338A-B06088-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338A-B06088-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 728-CDCE937R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
 - 510KBA125M000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details