Silicon Labs Clock/Timing - Application Specific SI5338A-B05859-GM

Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Description
I2C CONTROL, 4-OUTPUT, ANY FREQU
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5338A-B05859-GM is a quad clock generator that utilizes I2C programming to provide any-frequency synthesis across four independent output drivers. It features low power consumption, operating typically at 45 mA, and supports a wide range of input frequencies from external crystals and various CMOS and differential inputs. The device is capable of generating up to four differential outputs or eight single-ended outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy. Each output can be independently configured to support multiple signal formats, including LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features such as glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. It operates over a temperature range of -40 to +85 ¬8C and is packaged in a compact 4x4 mm QFN format, making it suitable for applications in PCIe, Ethernet, and telecom systems.

Datasheet Summary
Powered by GS/AI

The SI5338A-B05859-GM is a quad clock generator that utilizes I2C programming to provide any-frequency synthesis across four independent output drivers. It features low power consumption, operating typically at 45 mA, and supports a wide range of input frequencies from external crystals and various CMOS and differential inputs. The device is capable of generating up to four differential outputs or eight single-ended outputs, with a low phase jitter of 0.7 ps RMS typical and true zero ppm frequency accuracy. Each output can be independently configured to support multiple signal formats, including LVPECL, LVDS, HCSL, and CMOS, with voltage options of 1.5, 1.8, 2.5, or 3.3 V. The device also includes features such as glitchless frequency adjustments, independent phase adjustments, and configurable spread spectrum capabilities. It operates over a temperature range of -40 to +85 ¬8C and is packaged in a compact 4x4 mm QFN format, making it suitable for applications in PCIe, Ethernet, and telecom systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - SI5338A-B05859-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI5338A-B05859-GM
Clock/Timing - Application Specific SI5338A-B05859-GM
I2C CONTROL, 4-OUTPUT, ANY FREQU

I2C CONTROL, 4-OUTPUT, ANY FREQU

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5338A-B05859-GM
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11362-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers