Silicon Labs Clock Generator, 710Mhz, Qfn-24; Clock Ic Type Silicon Labs SI5338A-B-GM

Description
CLOCK GENERATOR, 710MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 710MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 710Mhz, Qfn-24; Clock Ic Type Silicon Labs - 54X5542 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 710Mhz, Qfn-24; Clock Ic Type Silicon Labs
54X5542
Clock Generator, 710Mhz, Qfn-24; Clock Ic Type Silicon Labs 54X5542
CLOCK GENERATOR, 710MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 710MHZ, QFN-24; Clock IC Type:Clock Generator; Frequency:710MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5542
Product Name Clock Generator, 710Mhz, Qfn-24; Clock Ic Type Silicon Labs
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08630-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Rtc, I2C, Rv-3029, 25Ppm, 10Son; Date Format Micro Crystal - 09X0507 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details