Silicon Labs Fanout Clock Buffer, 200Mhz, Qfn-16; Clock Ic Type Silicon Labs SI53361-B-GM

Description
FANOUT CLOCK BUFFER, 200MHZ, QFN-16; Clock IC Type:Fanout Clock Buffer; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
FANOUT CLOCK BUFFER, 200MHZ, QFN-16; Clock IC Type:Fanout Clock Buffer; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Clock Buffer, 200Mhz, Qfn-16; Clock Ic Type Silicon Labs - 16AC3501 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Clock Buffer, 200Mhz, Qfn-16; Clock Ic Type Silicon Labs
16AC3501
Fanout Clock Buffer, 200Mhz, Qfn-16; Clock Ic Type Silicon Labs 16AC3501
FANOUT CLOCK BUFFER, 200MHZ, QFN-16; Clock IC Type:Fanout Clock Buffer; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

FANOUT CLOCK BUFFER, 200MHZ, QFN-16; Clock IC Type:Fanout Clock Buffer; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 16AC3501
Product Name Fanout Clock Buffer, 200Mhz, Qfn-16; Clock Ic Type Silicon Labs
Device Type Fanout Clock Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14144-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details