Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B05682-GMR

Description
Win Source Part Number: 1269306-SI5335D-B056 82-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote Datasheet
Description
Win Source Part Number: 1269306-SI5335D-B056 82-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269306-SI5335D-B05682-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269306-SI5335D-B05682-GMR
Win Source Part Number: 1269306-SI5335D-B056 82-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335

Win Source Part Number: 1269306-SI5335D-B05682-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B05682-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B05682-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B05682-GMR
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335D-B05682-GMR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335D-B05682-GMR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335D-B05682-GMR
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269306-SI5335D-B05682-GMR SI5335D-B05682-GMR SI5335D-B05682-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-213-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - SI5332A-D-GM1R - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Features / Standards RoHS
View Details
8 suppliers