Silicon Labs PCI Express (PCIe) Gen 1/2/3 Clock Si5335B

Description
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Lowest jitter PCIe Gen 3 clock Any frequency or any output (< 350 MHz) Integrated level/format translation (HCSL, LVDS, LVCMOS, LVPECL) Pin/I2C programmable Custom solutions available (contact Silicon Labs)
Datasheet
Description
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Lowest jitter PCIe Gen 3 clock Any frequency or any output (< 350 MHz) Integrated level/format translation (HCSL, LVDS, LVCMOS, LVPECL) Pin/I2C programmable Custom solutions available (contact Silicon Labs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express (PCIe) Gen 1/2/3 Clock - Si5335B - Silicon Labs
Austin, TX, USA
PCI Express (PCIe) Gen 1/2/3 Clock
Si5335B
PCI Express (PCIe) Gen 1/2/3 Clock Si5335B
Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications. Features: Lowest jitter PCIe Gen 3 clock Any frequency or any output (< 350 MHz) Integrated level/format translation (HCSL, LVDS, LVCMOS, LVPECL) Pin/I2C programmable Custom solutions available (contact Silicon Labs)

Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.

The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.

Features:

  • Lowest jitter PCIe Gen 3 clock
  • Any frequency or any output (< 350 MHz)
  • Integrated level/format translation (HCSL, LVDS, LVCMOS, LVPECL)
  • Pin/I2C programmable
  • Custom solutions available (contact Silicon Labs)
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number Si5335B
Product Name PCI Express (PCIe) Gen 1/2/3 Clock
Device Type Clock Generator
Bus Interface LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL
Package Type QFN
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details