Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B04863-GMR

Description
Win Source Part Number: 1269233-SI5335B-B048 63-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote Datasheet
Description
Win Source Part Number: 1269233-SI5335B-B048 63-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269233-SI5335B-B04863-GMR
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269233-SI5335B-B04863-GMR
Win Source Part Number: 1269233-SI5335B-B048 63-GMR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335

Win Source Part Number: 1269233-SI5335B-B04863-GMR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B04863-GMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B04863-GMR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B04863-GMR
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269233-SI5335B-B04863-GMR SI5335B-B04863-GMR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers