Silicon Labs Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B04103-GM

Description
Win Source Part Number: 1269086-SI5335B-B041 03-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote Datasheet
Description
Win Source Part Number: 1269086-SI5335B-B041 03-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269086-SI5335B-B04103-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269086-SI5335B-B04103-GM
Win Source Part Number: 1269086-SI5335B-B041 03-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: MultiSynth™ Package: Tray Standard Package: 75 Mounting: SMD (SMT) Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Silicon Labs Base Product Number: SI5335

Win Source Part Number: 1269086-SI5335B-B04103-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Package: Tray
Standard Package: 75
Mounting: SMD (SMT)
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI5335

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B04103-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B04103-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B04103-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269086-SI5335B-B04103-GM SI5335B-B04103-GM
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-28 - 916247-CY22388ZXC-28 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY24130ZXC-1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers