Silicon Labs' PCI Express clocks provide industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization.
The PCIe Clock family addresses the specific clock requirements of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
Features:
| Silicon Labs | |
|---|---|
| Product Category | IC Clocks |
| Product Number | Si5335A |
| Product Name | PCI Express (PCIe) Gen 1/2/3 Clock |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL |
| Package Type | QFN |
| Supply Voltage | 1.8 to 3.3 volts |