Silicon Labs LVCMOS Clock (5+ Outputs) Si5334D

Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.
Description
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Clock (5+ Outputs) - Si5334D - Silicon Labs
Austin, TX, USA
LVCMOS Clock (5+ Outputs)
Si5334D
LVCMOS Clock (5+ Outputs) Si5334D
Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Silicon Labs' highly flexible, factory and I2C programmable and factory customizable LVCMOS clock generators can be customized to generate multiple independent non-integer-related frequencies with equivalent frequency synthesis capability of 8 PLLs, with exact frequency synthesis (0 ppm error), at significantly lower jitter, lower power and smaller size than competing solutions. Factory customized options are available to minimize EMI, including programmable edge rates, programmable impedance and programmable skew.

Supplier's Site
Differential + LVCMOS Clock Generator - Si5334D - Silicon Labs
Austin, TX, USA
Differential + LVCMOS Clock Generator
Si5334D
Differential + LVCMOS Clock Generator Si5334D
Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable of generating PCIe compliant differential clocks, standard frequency LVCMOS system clocks and user programmable clocks. This family is based on a platform that can be factory customized to provide a mix of HCSL and LVCMOS outputs. These outputs can be programmed to produce frequencies that range from 1 to 400 MHz, with programmable AC parameters (output drive strength, rise/fall times and differential signal cross point), spread spectrum support and programmable output impedance to prevent EMI issues. Features: Factory customizable or I2C programmable Up to 6 HCSL and 5 LVCMOS outputs Spread spectrum clock generation Down or center spread, spread percentage: 01. to 5% Spread modulation frequency from 16 to 128 kHz User-definable control pins: power down, output enable, spread enable or frequency select, spread select 7 drive strength (programmable tr/tf) options Custom solutions available (contact Silicon Labs)

Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error.
The SL28PCIe10/30/50 devices are highly integrated clock generators capable of generating PCIe compliant differential clocks, standard frequency LVCMOS system clocks and user programmable clocks. This family is based on a platform that can be factory customized to provide a mix of HCSL and LVCMOS outputs. These outputs can be programmed to produce frequencies that range from 1 to 400 MHz, with programmable AC parameters (output drive strength, rise/fall times and differential signal cross point), spread spectrum support and programmable output impedance to prevent EMI issues.

Features:

  • Factory customizable or I2C programmable
  • Up to 6 HCSL and 5 LVCMOS outputs
  • Spread spectrum clock generation
  • Down or center spread, spread percentage: 01. to 5%
  • Spread modulation frequency from 16 to 128 kHz
  • User-definable control pins: power down, output enable, spread enable or frequency select, spread select
  • 7 drive strength (programmable tr/tf) options
  • Custom solutions available (contact Silicon Labs)
Supplier's Site

Technical Specifications

  Silicon Labs Silicon Labs
Product Category IC Clocks IC Clocks
Product Number Si5334D Si5334D
Product Name LVCMOS Clock (5+ Outputs) Differential + LVCMOS Clock Generator
Device Type Clock Generator Clock Generator
Bus Interface LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL LVPECL; HSTL; LVDS; SSTL; LVCMOS, HCSL
Package Type QFN QFN
Supply Voltage 1.8 to 3.3 volts 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE421YS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock Generator; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVDS; LVDS, LVPECL
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details