FANOUT CLOCK BUFFER, 200MHZ, QFN-32; Clock IC Type:Fanout Clock Buffer; Frequency:200MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 16AC3500 |
| Product Name | Fanout Clock Buffer, 200Mhz, Qfn-32; Clock Ic Type Silicon Labs |
| Device Type | Fanout Clock Buffer; Real Time Clock; Clock Generator |