Silicon Labs Clock Generator, 1.25Ghz, Qfn-16; Clock Ic Type Silicon Labs SI53340-B-GM

Description
CLOCK GENERATOR, 1.25GHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 1.25GHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 1.25Ghz, Qfn-16; Clock Ic Type Silicon Labs - 54X5539 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1.25Ghz, Qfn-16; Clock Ic Type Silicon Labs
54X5539
Clock Generator, 1.25Ghz, Qfn-16; Clock Ic Type Silicon Labs 54X5539
CLOCK GENERATOR, 1.25GHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 1.25GHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5539
Product Name Clock Generator, 1.25Ghz, Qfn-16; Clock Ic Type Silicon Labs
Device Type Clock Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details