CLOCK GENERATOR, 1.25GHZ, QFN-44; Clock IC Type:Clock Buffer, Level Translator; Frequency:1.25GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 54X5529 |
| Product Name | Clock Generator, 1.25Ghz, Qfn-44; Clock Ic Type Silicon Labs |
| Device Type | Clock Buffer, Level Translator; Real Time Clock; Clock Generator |