Silicon Labs Clock Generator, 1.25Ghz, Qfn-44; Clock Ic Type Silicon Labs SI53312-B-GM

Description
CLOCK GENERATOR, 1.25GHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:1.25GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 1.25GHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:1.25GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 1.25Ghz, Qfn-44; Clock Ic Type Silicon Labs - 54X5528 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1.25Ghz, Qfn-44; Clock Ic Type Silicon Labs
54X5528
Clock Generator, 1.25Ghz, Qfn-44; Clock Ic Type Silicon Labs 54X5528
CLOCK GENERATOR, 1.25GHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:1.25GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes

CLOCK GENERATOR, 1.25GHZ, QFN-44; Clock IC Type:Universal Buffer, Level Translator; Frequency:1.25GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5528
Product Name Clock Generator, 1.25Ghz, Qfn-44; Clock Ic Type Silicon Labs
Device Type Universal Buffer, Level Translator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A13AFMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock and Timing IC - 728-CDCE925R04PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 1.7 to 1.9 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers