Silicon Labs Fanout Buffer Si5330H

Description
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable
Description
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer - Si5330H - Silicon Labs
Austin, TX, USA
Fanout Buffer
Si5330H
Fanout Buffer Si5330H
Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation. The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats. The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications. Features: Family supports fanout of 2, 4 or 8 Some devices are spec compatible to Intel’s DB400 and DB800 Individual OEs for each output Output polarity inversion option I2C interface available for output control, AC tuning and enable/disable

Silicon Labs' family of low jitter non-PLL based fanout buffers produce multiple copies of an input clock at the same frequency with minimal additive jitter. LVDS, LVPECL, HCSL, LVCMOS, SSTL and HSTL buffers are available, including devices that support integrated level translation.

The Si5330 devices are ideal for general purpose clock distribution of differential and single-ended signal formats.

The SL18860 TCXO fanout buffer is used to replicate the RF output of the TCXO used in handheld applications like smart phones, GPS navigation devices and tablet computers. Low power (2.7 mA typ), small size 10-TDFN (1.4 mm x 2.0 mm x 0.75 mm) and very low phase noise (-168 dBc @ 1 MHz) make these devices ideal for handheld applications.

Features:

  • Family supports fanout of 2, 4 or 8
  • Some devices are spec compatible to Intel’s DB400 and DB800
  • Individual OEs for each output
  • Output polarity inversion option
  • I2C interface available for output control, AC tuning and enable/disable
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Interfaces
Product Number Si5330H
Product Name Fanout Buffer
Technology SSTL
Device Type Buffer
Supply Voltage 1.8V (optional feature); 2.5V (optional feature); 3.3V (optional feature)
# of Tx 8 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers