Silicon Labs EMI Reduction Clock Si5330B

Description
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU
Description
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU

Suppliers

Company
Product
Description
Supplier Links
EMI Reduction Clock - Si5330B - Silicon Labs
Austin, TX, USA
EMI Reduction Clock
Si5330B
EMI Reduction Clock Si5330B
Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level. Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulatio n rate. Features: Any frequency, any-bank frequencies from 1 MHz to 200 MHz Single input with 8 CMOS outputs organized into 4 banks Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V) Low period jitter: 50 ps pk-pk Crystal (25 or 27 MHz) or clock (5-200MHz) input I2C programmable (Si5356) supports spread spectrum Si5356 in-system, flash-based programmable with small form factor MCU

Silicon Labs' programmable spread spectrum clock generators feature a wide range of programming options that allow system designers to minimize electro-magnetic interference (EMI) at the application level.

Configurable parameters to reduce EMI include a wide range of signal integrity adjustments like rise/fall times, output impedance, drive strength, programmable edge rates, programmable skew and spread spectrum percentage/modulation rate.

Features:

  • Any frequency, any-bank frequencies from 1 MHz to 200 MHz
  • Single input with 8 CMOS outputs organized into 4 banks
  • Independent VDDO per output eliminates external level translators (1.8, 2.5, 3.3V)
  • Low period jitter: 50 ps pk-pk
  • Crystal (25 or 27 MHz) or clock (5-200MHz) input
  • I2C programmable (Si5356) supports spread spectrum
  • Si5356 in-system, flash-based programmable with small form factor MCU
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number Si5330B
Product Name EMI Reduction Clock
Device Type Clock Generator
Bus Interface LVDS
Package Type QFN
Supply Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13450-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers