Silicon Labs Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs SI53303-B-GM

Description
CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Clock Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Clock Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs - 54X5522 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs
54X5522
Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs 54X5522
CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Clock Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; Operating RoHS Compliant: Yes

CLOCK GENERATOR, 725MHZ, QFN-44; Clock IC Type:Clock Buffer, Level Translator; Frequency:725MHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:44Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 54X5522
Product Name Clock Generator, 725Mhz, Qfn-44; Clock Ic Type Silicon Labs
Device Type Clock Buffer, Level Translator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details