Silicon Labs ITU-T G.8262 Synchronous Ethernet Jitter-Attenuating Clock Multiplier Si5328C-C-GM

Description
Description: The Si5328 is a jitter-attenuating precision clock multiplier for Synchronous Ethernet applications requiring sub 1 ps jitter performance and ultra-low loop bandwidth. When combined with a low-wander, lowjitter reference oscillator, the Si5328 meets all of the wander, MTIE, TDEV, and other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz. The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a clock source for frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon Laboratories' third-generation DSPLL® technology, which provides frequency synthesis and jitter attenuation in a highly integrated PLL solution that eliminates the need for external VCXO and loop filter components. The DSPLL loop bandwidth is digitally programmable, providing jitter performance optimization at the application level. Operating from a single 2.5 or 3.3 V supply, the Si5328 is ideal for providing clock multiplication and jitter attenuation in high-performance, Synchronous Ethernet timing applications. Features: Fully-compliant with ITU-T G.8262, EEC options 1 and 2. Generates any frequency from 8 kHz to 808 MHz. Ultra-low jitter clock outputs with jitter generation as low as 0.3 ps rms (12 kHz–20 MHz) Integrated loop filter with selectable loop bandwidth (0.1 Hz; 1 to 10 Hz) Dual clock inputs with manual or automatically controlled hitless switching Applications: G.8262 Synchronous Ethernet, EEC options 1 and 2 GbE/10GbE/100GbE Synchronous Ethernet Carrier Ethernet switches, routers
Datasheet
Description
Description: The Si5328 is a jitter-attenuating precision clock multiplier for Synchronous Ethernet applications requiring sub 1 ps jitter performance and ultra-low loop bandwidth. When combined with a low-wander, lowjitter reference oscillator, the Si5328 meets all of the wander, MTIE, TDEV, and other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz. The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a clock source for frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon Laboratories' third-generation DSPLL® technology, which provides frequency synthesis and jitter attenuation in a highly integrated PLL solution that eliminates the need for external VCXO and loop filter components. The DSPLL loop bandwidth is digitally programmable, providing jitter performance optimization at the application level. Operating from a single 2.5 or 3.3 V supply, the Si5328 is ideal for providing clock multiplication and jitter attenuation in high-performance, Synchronous Ethernet timing applications. Features: Fully-compliant with ITU-T G.8262, EEC options 1 and 2. Generates any frequency from 8 kHz to 808 MHz. Ultra-low jitter clock outputs with jitter generation as low as 0.3 ps rms (12 kHz–20 MHz) Integrated loop filter with selectable loop bandwidth (0.1 Hz; 1 to 10 Hz) Dual clock inputs with manual or automatically controlled hitless switching Applications: G.8262 Synchronous Ethernet, EEC options 1 and 2 GbE/10GbE/100GbE Synchronous Ethernet Carrier Ethernet switches, routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ITU-T G.8262 Synchronous Ethernet Jitter-Attenuating Clock Multiplier - Si5328C-C-GM - Silicon Labs
Austin, TX, USA
ITU-T G.8262 Synchronous Ethernet Jitter-Attenuating Clock Multiplier
Si5328C-C-GM
ITU-T G.8262 Synchronous Ethernet Jitter-Attenuating Clock Multiplier Si5328C-C-GM
Description: The Si5328 is a jitter-attenuating precision clock multiplier for Synchronous Ethernet applications requiring sub 1 ps jitter performance and ultra-low loop bandwidth. When combined with a low-wander, lowjitter reference oscillator, the Si5328 meets all of the wander, MTIE, TDEV, and other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz. The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a clock source for frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon Laboratories' third-generation DSPLL® technology, which provides frequency synthesis and jitter attenuation in a highly integrated PLL solution that eliminates the need for external VCXO and loop filter components. The DSPLL loop bandwidth is digitally programmable, providing jitter performance optimization at the application level. Operating from a single 2.5 or 3.3 V supply, the Si5328 is ideal for providing clock multiplication and jitter attenuation in high-performance, Synchronous Ethernet timing applications. Features: Fully-compliant with ITU-T G.8262, EEC options 1 and 2. Generates any frequency from 8 kHz to 808 MHz. Ultra-low jitter clock outputs with jitter generation as low as 0.3 ps rms (12 kHz–20 MHz) Integrated loop filter with selectable loop bandwidth (0.1 Hz; 1 to 10 Hz) Dual clock inputs with manual or automatically controlled hitless switching Applications: G.8262 Synchronous Ethernet, EEC options 1 and 2 GbE/10GbE/100GbE Synchronous Ethernet Carrier Ethernet switches, routers

Description:

The Si5328 is a jitter-attenuating precision clock multiplier for Synchronous Ethernet applications requiring sub 1 ps jitter performance and ultra-low loop bandwidth. When combined with a low-wander, lowjitter reference oscillator, the Si5328 meets all of the wander, MTIE, TDEV, and other requirements listed in ITU-T G.8262/Y.1362. The Si5328 accepts two input clocks ranging from 8 kHz to 710 MHz and generates two output clocks ranging from 8 kHz to 808 MHz.

The two outputs are divided down separately from a common source. The Si5328 can also use the TCXO as a clock source for frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon Laboratories' third-generation DSPLL® technology, which provides frequency synthesis and jitter attenuation in a highly integrated PLL solution that eliminates the need for external VCXO and loop filter components.

The DSPLL loop bandwidth is digitally programmable, providing jitter performance optimization at the application level. Operating from a single 2.5 or 3.3 V supply, the Si5328 is ideal for providing clock multiplication and jitter attenuation in high-performance, Synchronous Ethernet timing applications.

Features:

  • Fully-compliant with ITU-T G.8262, EEC options 1 and 2.
  • Generates any frequency from 8 kHz to 808 MHz.
  • Ultra-low jitter clock outputs with jitter generation as low as 0.3 ps rms (12 kHz–20 MHz)
  • Integrated loop filter with selectable loop bandwidth (0.1 Hz; 1 to 10 Hz)
  • Dual clock inputs with manual or automatically controlled hitless switching

Applications:

  • G.8262 Synchronous Ethernet, EEC options 1 and 2
  • GbE/10GbE/100GbE Synchronous Ethernet
  • Carrier Ethernet switches, routers
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Clocks
Product Number Si5328C-C-GM
Product Name ITU-T G.8262 Synchronous Ethernet Jitter-Attenuating Clock Multiplier
Device Type Real Time Clock
Bus Interface CMOS; LVPECL; I2C; LVDS; SPI; CML, LVCMOS
Package Type QFN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details