Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326C-C-GM SI5326C-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 028567-SI5326C-C-GM Packaging: Tray Type: Clock Multiplier, Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 346MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 028567-SI5326C-C-GM Packaging: Tray Type: Clock Multiplier, Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 346MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326C-C-GM - 028567-SI5326C-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326C-C-GM
028567-SI5326C-C-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326C-C-GM 028567-SI5326C-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 028567-SI5326C-C-GM Packaging: Tray Type: Clock Multiplier, Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, LVCMOS, LVDS, LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 346MHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 028567-SI5326C-C-GM
Packaging: Tray
Type: Clock Multiplier, Jitter Attenuator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, LVCMOS, LVDS, LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 1.71 V to 3.63 V
Maximum Input Frequency: 346MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generator, 346Mhz, Qfn-36; Clock Ic Type Silicon Labs - 54X5509 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 346Mhz, Qfn-36; Clock Ic Type Silicon Labs
54X5509
Clock Generator, 346Mhz, Qfn-36; Clock Ic Type Silicon Labs 54X5509
CLOCK GENERATOR, 346MHZ, QFN-36; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:36Pins; OperatingRoHS Compliant: Yes

CLOCK GENERATOR, 346MHZ, QFN-36; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:36Pins; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 028567-SI5326C-C-GM 54X5509
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326C-C-GM Clock Generator, 346Mhz, Qfn-36; Clock Ic Type Silicon Labs
Device Type Clock Generator Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 36-QFN (6x6) QFN
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers