Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326B-C-GM SI5326B-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 028566-SI5326B-C-GM Packaging: Tray Type: Clock Multiplier, Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, LVCMOS, LVDS, LVPECL Family Name: SI5326 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 808MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): SI5326B-C-GMR; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 028566-SI5326B-C-GM Packaging: Tray Type: Clock Multiplier, Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, LVCMOS, LVDS, LVPECL Family Name: SI5326 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 808MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): SI5326B-C-GMR; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326B-C-GM - 028566-SI5326B-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326B-C-GM
028566-SI5326B-C-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326B-C-GM 028566-SI5326B-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 028566-SI5326B-C-GM Packaging: Tray Type: Clock Multiplier, Jitter Attenuator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVDS, LVPECL, Crystal Output: CML, LVCMOS, LVDS, LVPECL Family Name: SI5326 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 1.71 V to 3.63 V Maximum Input Frequency: 808MHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): SI5326B-C-GMR; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 028566-SI5326B-C-GM
Packaging: Tray
Type: Clock Multiplier, Jitter Attenuator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, Crystal
Output: CML, LVCMOS, LVDS, LVPECL
Family Name: SI5326
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 1.71 V to 3.63 V
Maximum Input Frequency: 808MHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): SI5326B-C-GMR;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1992 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1992
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1992
CLK MULTIPLIER, 808MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:808MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 808MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:808MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 028566-SI5326B-C-GM 75AC1992
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5326B-C-GM Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 36-QFN (6x6) QFN
Supply Voltage 1.71 to 3.63 volts 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23EP09SXI-1T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details