Silicon Labs Clk Multiplier, 1.4Ghz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5326A-C-GM

Description
CLK MULTIPLIER, 1.4GHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:1.4GHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
CLK MULTIPLIER, 1.4GHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:1.4GHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Multiplier, 1.4Ghz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1991 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 1.4Ghz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1991
Clk Multiplier, 1.4Ghz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1991
CLK MULTIPLIER, 1.4GHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:1.4GHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 1.4GHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:1.4GHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1991
Product Name Clk Multiplier, 1.4Ghz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details