Silicon Labs Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5324C-C-GM

Description
CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1989 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1989
Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1989
CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1989
Product Name Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT9120AI-1C3-33E212.500000Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers