Manufacturer: Silicon Labs
Win Source Part Number: 794290-SI5321-F-BC
Series: DSPLL
Packaging: Tray
Type: Clock Multiplier
Operating Temperature Range: -20°C ~ 85°C
Package: 63-CBGA
Frequency - Max: 2.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL
Output: CML
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: SI5321
Categories: Integrated Circuits (ICs)
Manufacturer Package: 63-CBGA (9x9)
Introduction Date: October 22, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Clock Multiplier IC 2.8GHz 1 63-CBGA
IC PREC CLOCK MULTIPLIER 63CBGA Product overview: SI5321-F-BC from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5321-F-BC can be used for catalog matching and distributor lookup.
IC CLOCK MULTIPLIER 63CBGA
IC PREC CLOCK MULTIPLIER 63CBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 794290-SI5321-F-BC | 336-1143-ND | 728-SI5321-F-BC | SI5321-F-BC | SI5321-F-BC |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-F-BC | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Multiplier; Clock Generator | Clock Generator | |
| Bus Interface | CML | CML | CML | ||
| Package Type | Surface Mount | Surface Mount; 63-CBGA | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |