Silicon Labs BGA Clock and Timing IC SI5320-H-BL

Description
Support Circuit, 1-Func, PBGA63, BGA-63 Product overview: SI5320-H-BL from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5320-H-BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Support Circuit, 1-Func, PBGA63, BGA-63 Product overview: SI5320-H-BL from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5320-H-BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Clock and Timing IC - 728-SI5320-H-BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Clock and Timing IC
728-SI5320-H-BL
BGA Clock and Timing IC 728-SI5320-H-BL
Support Circuit, 1-Func, PBGA63, BGA-63 Product overview: SI5320-H-BL from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5320-H-BL can be used for catalog matching and distributor lookup.

Support Circuit, 1-Func, PBGA63, BGA-63 Product overview: SI5320-H-BL from Silicon Labs is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, BGA, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5320-H-BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-BL - 064526-SI5320-H-BL - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-BL
064526-SI5320-H-BL
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-BL 064526-SI5320-H-BL
Manufacturer: Silicon Labs Win Source Part Number: 064526-SI5320-H-BL Packaging: Tray Type: Clock Multiplier Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CML Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 63-PBGA (9x9) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 693MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Silicon Labs
Win Source Part Number: 064526-SI5320-H-BL
Packaging: Tray
Type: Clock Multiplier
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CML
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 63-PBGA (9x9)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 693MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-SI5320-H-BL 064526-SI5320-H-BL
Product Name BGA Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5320-H-BL
Package Type Tray Surface Mount; 63-PBGA (9x9)
Frequency 693 MHz 693 MHz
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data