Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5318-G-BC SI5318-G-BC

Description
Manufacturer: Silicon Labs Win Source Part Number: 794287-SI5318-G-BC Series: DSPLL Packaging: Tray Type: Clock Multiplier Operating Temperature Range: -20°C ~ 85°C Package: 63-CBGA Frequency - Max: 173MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 63-CBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794287-SI5318-G-BC Series: DSPLL Packaging: Tray Type: Clock Multiplier Operating Temperature Range: -20°C ~ 85°C Package: 63-CBGA Frequency - Max: 173MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 63-CBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5318-G-BC - 794287-SI5318-G-BC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5318-G-BC
794287-SI5318-G-BC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5318-G-BC 794287-SI5318-G-BC
Manufacturer: Silicon Labs Win Source Part Number: 794287-SI5318-G-BC Series: DSPLL Packaging: Tray Type: Clock Multiplier Operating Temperature Range: -20°C ~ 85°C Package: 63-CBGA Frequency - Max: 173MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVTTL Output: LVTTL PLL: Yes Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 63-CBGA (9x9) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794287-SI5318-G-BC
Series: DSPLL
Packaging: Tray
Type: Clock Multiplier
Operating Temperature Range: -20°C ~ 85°C
Package: 63-CBGA
Frequency - Max: 173MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVTTL
Output: LVTTL
PLL: Yes
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 63-CBGA (9x9)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 794287-SI5318-G-BC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5318-G-BC
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details