Silicon Labs Clock Generator, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5317D-C-GM

Description
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1985
Clock Generator, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1985
CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator, Jitter Cleaner; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1985
Product Name Clock Generator, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator, Jitter Cleaner; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details