Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317C-C-GM SI5317C-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249285-SI5317C-C-GM Manufacturer Homepage: www.silabs.com Alternative Parts (Cross-Reference): SI5317C-C-GMR; DS4266D+; DS4266P+; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249285-SI5317C-C-GM Manufacturer Homepage: www.silabs.com Alternative Parts (Cross-Reference): SI5317C-C-GMR; DS4266D+; DS4266P+; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317C-C-GM - 1249285-SI5317C-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317C-C-GM
1249285-SI5317C-C-GM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317C-C-GM 1249285-SI5317C-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 1249285-SI5317C-C-GM Manufacturer Homepage: www.silabs.com Alternative Parts (Cross-Reference): SI5317C-C-GMR; DS4266D+; DS4266P+; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1249285-SI5317C-C-GM
Manufacturer Homepage: www.silabs.com
Alternative Parts (Cross-Reference): SI5317C-C-GMR; DS4266D+; DS4266P+;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Clock Generator 1MHz to 711MHz Input 200MHz Output 36-Pin QFN EP - 715-SI5317C-C-GM - Utmel Electronic Limited
Hong Kong, China
Clock Generator 1MHz to 711MHz Input 200MHz Output 36-Pin QFN EP
715-SI5317C-C-GM
Clock Generator 1MHz to 711MHz Input 200MHz Output 36-Pin QFN EP 715-SI5317C-C-GM
Clock Generator 1MHz to 711MHz Input 200MHz Output 36-Pin QFN EP

Clock Generator 1MHz to 711MHz Input 200MHz Output 36-Pin QFN EP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1249285-SI5317C-C-GM 715-SI5317C-C-GM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5317C-C-GM Clock Generator 1MHz to 711MHz Input 200MHz Output 36-Pin QFN EP
Device Type Clock Generator Jitter Cleaner; Clock Generator
Package Type 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51214-B05990-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
3 suppliers
Clock/Timing - Application Specific - AD9501SE - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 50 MHz
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY25482SXIT - CY25482SXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Supply Voltage 2.25 to 3.6 volts
View Details
5 suppliers