Silicon Labs Clk Multiplier, 125Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5315B-C-GM

Description
CLK MULTIPLIER, 125MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:125MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
CLK MULTIPLIER, 125MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:125MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Multiplier, 125Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 125Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1982
Clk Multiplier, 125Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1982
CLK MULTIPLIER, 125MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:125MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 125MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:125MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1982
Product Name Clk Multiplier, 125Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - 296-39975-2-ND - DigiKey
Specs
Bus Interface CMOS
Package Type Surface Mount; 253-LFBGA
Supply Voltage 1.2 volts
View Details
4 suppliers