Silicon Labs Fanout Buffer, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI53152-A01AGM

Description
FANOUT BUFFER, 100MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
FANOUT BUFFER, 100MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1983
Fanout Buffer, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1983
FANOUT BUFFER, 100MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 100MHZ, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1983
Product Name Fanout Buffer, 100Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Fanout Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers