Silicon Labs Clock Buffer, 100/133.3Mhz, Qfn-48; Clock Ic Type Silicon Labs SI53108-A01AGM

Description
CLOCK BUFFER, 100/133.3MHZ, QFN-48; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK BUFFER, 100/133.3MHZ, QFN-48; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffer, 100/133.3Mhz, Qfn-48; Clock Ic Type Silicon Labs - 46Y8503 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 100/133.3Mhz, Qfn-48; Clock Ic Type Silicon Labs
46Y8503
Clock Buffer, 100/133.3Mhz, Qfn-48; Clock Ic Type Silicon Labs 46Y8503
CLOCK BUFFER, 100/133.3MHZ, QFN-48; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

CLOCK BUFFER, 100/133.3MHZ, QFN-48; Clock IC Type:Clock Buffer; Frequency:133.33MHz; No. of Outputs:8Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:48Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 46Y8503
Product Name Clock Buffer, 100/133.3Mhz, Qfn-48; Clock Ic Type Silicon Labs
Device Type Clock Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22394FC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; PECL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266984-SI4126-F-BMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
10 suppliers