Silicon Labs Clock Generator, 100Mhz, Tdfn-8; Clock Ic Type Silicon Labs SI53102-A3-GM

Description
CLOCK GENERATOR, 100MHZ, TDFN-8; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TDFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 100MHZ, TDFN-8; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TDFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 100Mhz, Tdfn-8; Clock Ic Type Silicon Labs - 54X5504 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 100Mhz, Tdfn-8; Clock Ic Type Silicon Labs
54X5504
Clock Generator, 100Mhz, Tdfn-8; Clock Ic Type Silicon Labs 54X5504
CLOCK GENERATOR, 100MHZ, TDFN-8; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TDFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 100MHZ, TDFN-8; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TDFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
In a Pack of 5, Si53102-A3-GM, Clock Generator CML, LVDS, LVPECL, 8-Pin TDFN - 715-SI53102-A3-GM - Utmel Electronic Limited
Hong Kong, China
In a Pack of 5, Si53102-A3-GM, Clock Generator CML, LVDS, LVPECL, 8-Pin TDFN
715-SI53102-A3-GM
In a Pack of 5, Si53102-A3-GM, Clock Generator CML, LVDS, LVPECL, 8-Pin TDFN 715-SI53102-A3-GM
In a Pack of 5, Si53102-A3-GM, Clock Generator CML, LVDS, LVPECL, 8-Pin TDFN

In a Pack of 5, Si53102-A3-GM, Clock Generator CML, LVDS, LVPECL, 8-Pin TDFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 54X5504 715-SI53102-A3-GM
Product Name Clock Generator, 100Mhz, Tdfn-8; Clock Ic Type Silicon Labs In a Pack of 5, Si53102-A3-GM, Clock Generator CML, LVDS, LVPECL, 8-Pin TDFN
Device Type Fanout Buffer; Real Time Clock; Clock Generator Clock Generator
Package Type TDFN 8-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts 2.25 to 3.63 volts
Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Application Specific Clock/Timing - CY2SSTV857ZI-27 - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers