CLOCK GENERATOR, 100MHZ, TDFN-8; Clock IC Type:Fanout Buffer; Frequency:100MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TDFN; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 54X5502 |
| Product Name | Clock Generator, 100Mhz, Tdfn-8; Clock Ic Type Silicon Labs |
| Device Type | Fanout Buffer; Real Time Clock; Clock Generator |